Radwell International Filter/Dryer PG050DH-SUB

Description
FILTER, REPLACES PTI/TEXTRON PART # PG050DH. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES PTI/TEXTRON PART # PG050DH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83723873 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83723873
Filter/Dryer 83723873
FILTER, REPLACES PTI/TEXTRON PART # PG050DH. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES PTI/TEXTRON PART # PG050DH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83723873
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 8279605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 39.37 inch (1000 mm)
View Details