Radwell International Filter/Dryer P171826-SUB

Description
SUBSTITUTE FOR DONALDSON P171826, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR DONALDSON P171826, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 56156401 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
56156401
Filter/Dryer 56156401
SUBSTITUTE FOR DONALDSON P171826, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR DONALDSON P171826, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 56156401
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-8 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details