Radwell International Proximity Switch NJ15-U4-E2-SUB

Description
REPLACEMENT OF PEPPERL & FUCHS NJ15-U4-E2, PROXIMITY SENSOR - INDUCTIVE, SQUARE, PLASTIC, SHIELDED 15MM RANGE, PNP, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF PEPPERL & FUCHS NJ15-U4-E2, PROXIMITY SENSOR - INDUCTIVE, SQUARE, PLASTIC, SHIELDED 15MM RANGE, PNP, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 62883732 - Radwell International
Willingboro, NJ, United States
Proximity Switch
62883732
Proximity Switch 62883732
REPLACEMENT OF PEPPERL & FUCHS NJ15-U4-E2, PROXIMITY SENSOR - INDUCTIVE, SQUARE, PLASTIC, SHIELDED 15MM RANGE, PNP, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF PEPPERL & FUCHS NJ15-U4-E2, PROXIMITY SENSOR - INDUCTIVE, SQUARE, PLASTIC, SHIELDED 15MM RANGE, PNP, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62883732
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Inductive sensor - 871D-DW2NP260-N4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Electrical Connection Mini Quick-Disconnect
Width 2.85 inch (72.39 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details