Radwell International Filter/Dryer MF0061925-SUB

Description
SUBSTITUTE FOR MAIN FILTER MF0061925, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MAIN FILTER MF0061925, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83508559 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83508559
Filter/Dryer 83508559
SUBSTITUTE FOR MAIN FILTER MF0061925, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MAIN FILTER MF0061925, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83508559
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2023324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 145 SCFM (246 m³/hr)
View Details