Radwell International Hydraulic Filter & Assembly & Components & Kit MF0058060-SUB

Description
SUBSTITUTE FOR MAIN FILTER MF0058060, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MAIN FILTER MF0058060, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 220288349 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
220288349
Hydraulic Filter & Assembly & Components & Kit 220288349
SUBSTITUTE FOR MAIN FILTER MF0058060, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MAIN FILTER MF0058060, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 220288349
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164-HH-1/2 SAE - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-5 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Replacement Hydraulic Filter Elements - 512550 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details