Radwell International Filter/Dryer M4A03HAP01-SUB

Description
SUBSTITUTE FOR MP FILTRI M4A03HAP01, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI M4A03HAP01, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 119860506 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
119860506
Filter/Dryer 119860506
SUBSTITUTE FOR MP FILTRI M4A03HAP01, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI M4A03HAP01, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 119860506
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
Pneumatic Filters - 315928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details