Radwell International Filter/Dryer M4A03HA-SUB

Description
SUBSTITUTE FOR MP FILTRI M4A03HA, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI M4A03HA, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83490153 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83490153
Filter/Dryer 83490153
SUBSTITUTE FOR MP FILTRI M4A03HA, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI M4A03HA, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83490153
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-9 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details