Radwell International Contact Kit LC1D50AJ5-SUB-CONTACT-KIT

Description
SUBSTITUTE CONTACT KIT FOR SCHNEIDER ELECTRIC LC1D50AJ5, CONTACT KIT, 3 POLES, 50AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE CONTACT KIT FOR SCHNEIDER ELECTRIC LC1D50AJ5, CONTACT KIT, 3 POLES, 50AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 225693076 - Radwell International
Willingboro, NJ, United States
Contact Kit
225693076
Contact Kit 225693076
SUBSTITUTE CONTACT KIT FOR SCHNEIDER ELECTRIC LC1D50AJ5, CONTACT KIT, 3 POLES, 50AMPS. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE CONTACT KIT FOR SCHNEIDER ELECTRIC LC1D50AJ5, CONTACT KIT, 3 POLES, 50AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225693076
Product Name Contact Kit
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12V01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 18857240 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 24 to 280 volts
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details