Radwell International Proximity Switch IM0801B5PSZW1-SUB

Description
REPLACEMENT OF SICK OPTIC ELECTRONIC IM0801B5PSZW1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF SICK OPTIC ELECTRONIC IM0801B5PSZW1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54576924 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54576924
Proximity Switch 54576924
REPLACEMENT OF SICK OPTIC ELECTRONIC IM0801B5PSZW1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF SICK OPTIC ELECTRONIC IM0801B5PSZW1, PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54576924
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details