Radwell International Proximity Switch IM020BM60VB8-SUB

Description
REPLACEMENT OF WENGLOR IM020BM60VB8, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF WENGLOR IM020BM60VB8, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 97274212 - Radwell International
Willingboro, NJ, United States
Proximity Switch
97274212
Proximity Switch 97274212
REPLACEMENT OF WENGLOR IM020BM60VB8, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF WENGLOR IM020BM60VB8, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches IM020BM60VB8-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches IM020BM60VB8-SUB

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 97274212
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IG0328-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
View Details
2 suppliers
Proximity Sensors - 2093426 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
2 suppliers
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details