Radwell International Proximity Switch IIB3015BPKGSUB

Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54576904 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54576904
Proximity Switch 54576904
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54576904
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9873-3031 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
Proximity Sensors - 1215564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details