Radwell International Proximity Switch IGO348-SUB

Description
SUBSTITUTE FOR EFECTOR IGO348, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EFECTOR IGO348, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 138282165 - Radwell International
Willingboro, NJ, United States
Proximity Switch
138282165
Proximity Switch 138282165
SUBSTITUTE FOR EFECTOR IGO348, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EFECTOR IGO348, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 138282165
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001736-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Confocal sensor for series applications - confocalDT IFS2404-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details