Radwell International Proximity Switch IF5712SUB

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64794958 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64794958
Proximity Switch 64794958
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64794958
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08316612100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000003140-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details