Radwell International Proximity Switch IE5366-SUB

Description
SUBSTITUTE FOR EFECTOR IEB3002BBPKG/V4A/AS- IE5366, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, 32MM LENGTH BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EFECTOR IEB3002BBPKG/V4A/AS- IE5366, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, 32MM LENGTH BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64727743 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64727743
Proximity Switch 64727743
SUBSTITUTE FOR EFECTOR IEB3002BBPKG/V4A/AS- IE5366, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, 32MM LENGTH BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EFECTOR IEB3002BBPKG/V4A/AS-IE5366, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, 32MM LENGTH BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches IE5366-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches IE5366-SUB

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 64727743
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9964-4500 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
Proximity Sensors - 2066134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details