Radwell International Proximity Switch IE5258-SUB

Description
SUBSTITUTE FOR EFECTOR IEB3001-APKG/AS-514- TPO, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EFECTOR IEB3001-APKG/AS-514- TPO, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63672446 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63672446
Proximity Switch 63672446
SUBSTITUTE FOR EFECTOR IEB3001-APKG/AS-514- TPO, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EFECTOR IEB3001-APKG/AS-514-TPO, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63672446
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Proximity Sensors - 208257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details