Radwell International Filter/Dryer HY20551-SUB

Description
SUBSTITUTE FOR SCHUPP HY20551, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SCHUPP HY20551, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83484945 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83484945
Filter/Dryer 83484945
SUBSTITUTE FOR SCHUPP HY20551, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SCHUPP HY20551, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83484945
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06450-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
Pneumatic Filters - 2023347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details