Radwell International Hydraulic Filter & Assembly & Components & Kit HP80L818MV-SUB

Description
SUBSTITUTE FOR HY-PRO HP80L818MV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HY-PRO HP80L818MV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83470743 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83470743
Hydraulic Filter & Assembly & Components & Kit 83470743
SUBSTITUTE FOR HY-PRO HP80L818MV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HY-PRO HP80L818MV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83470743
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details