Radwell International Hydraulic Filter & Assembly & Components & Kit HP06DNL716MB-SUB

Description
SUBSTITUTE FOR HY-PRO HP06DNL716MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HY-PRO HP06DNL716MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 177573329 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
177573329
Hydraulic Filter & Assembly & Components & Kit 177573329
SUBSTITUTE FOR HY-PRO HP06DNL716MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HY-PRO HP06DNL716MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 177573329
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Pure water pre-filtration, Desalination
Filtration Product Water
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-1625-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details