Radwell International Filter/Dryer HC9600FKN4H-SUB

Description
SUBSTITUTE FOR PALL HC9600FKN4H, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PALL HC9600FKN4H, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83426040 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83426040
Filter/Dryer 83426040
SUBSTITUTE FOR PALL HC9600FKN4H, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PALL HC9600FKN4H, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83426040
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 2560669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Hydrophobic Paper Media
Height 24.49 inch (622 mm)
View Details