Radwell International Hydraulic Filter & Assembly & Components & Kit H9047-SUB

Description
SUBSTITUE FOR BALDWIN H9047, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUE FOR BALDWIN H9047, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 58391587 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
58391587
Hydraulic Filter & Assembly & Components & Kit 58391587
SUBSTITUE FOR BALDWIN H9047, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUE FOR BALDWIN H9047, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 58391587
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-307-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details