Radwell International Hydraulic Filter & Assembly & Components & Kit H8075-SUB

Description
SUBSTITUTE FOR BALDWIN H8075, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALDWIN H8075, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 58391359 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
58391359
Hydraulic Filter & Assembly & Components & Kit 58391359
SUBSTITUTE FOR BALDWIN H8075, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALDWIN H8075, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 58391359
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details