Radwell International Hydraulic Filter & Assembly & Components & Kit H8043-SUB

Description
SUBSTITUTE FOR BALDWIN H8043, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 251. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALDWIN H8043, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 251. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 58391267 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
58391267
Hydraulic Filter & Assembly & Components & Kit 58391267
SUBSTITUTE FOR BALDWIN H8043, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 251. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALDWIN H8043, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 251. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 58391267
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details