Radwell International Proximity Switch FCS21204AAUL3SUB

Description
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M12 INDUCT, UNSHLD, THREAD, 4MM RNG, AC, N/O, 3-PIN AC MICRO DUAL KYWY M12 QD- REPLACES HTM PN: FCS2-1204A-AUL. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M12 INDUCT, UNSHLD, THREAD, 4MM RNG, AC, N/O, 3-PIN AC MICRO DUAL KYWY M12 QD- REPLACES HTM PN: FCS2-1204A-AUL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67667704 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67667704
Proximity Switch 67667704
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M12 INDUCT, UNSHLD, THREAD, 4MM RNG, AC, N/O, 3-PIN AC MICRO DUAL KYWY M12 QD- REPLACES HTM PN: FCS2-1204A-AUL. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - 1-PC SS BODY & FACE, M12 INDUCT, UNSHLD, THREAD, 4MM RNG, AC, N/O, 3-PIN AC MICRO DUAL KYWY M12 QD- REPLACES HTM PN: FCS2-1204A-AUL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67667704
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000749-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details