Radwell International Hydraulic Filter & Assembly & Components & Kit FC5013F010BS-SUB

Description
SUBSTITUTE FOR FINN FILTER (PARKER) FC5013F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FINN FILTER (PARKER) FC5013F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 66785737 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
66785737
Hydraulic Filter & Assembly & Components & Kit 66785737
SUBSTITUTE FOR FINN FILTER (PARKER) FC5013F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FINN FILTER (PARKER) FC5013F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 66785737
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164 - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details