Radwell International Filter/Dryer FA070125-SUB

Description
SUBSTITUTE FOR FLUID POWER EXPRESS FA070125, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FLUID POWER EXPRESS FA070125, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83401318 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83401318
Filter/Dryer 83401318
SUBSTITUTE FOR FLUID POWER EXPRESS FA070125, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FLUID POWER EXPRESS FA070125, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83401318
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Fan Filters - 399145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Stainless steel
Length 4.72 inch (120 mm)
View Details