Radwell International Proximity Switch EV-18M-SUB

Description
SUBSTITUTE FOR KEYENCE CORP EV-18M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR KEYENCE CORP EV-18M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 140864448 - Radwell International
Willingboro, NJ, United States
Proximity Switch
140864448
Proximity Switch 140864448
SUBSTITUTE FOR KEYENCE CORP EV-18M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR KEYENCE CORP EV-18M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 140864448
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
View Details