Radwell International Hydraulic Filter & Assembly & Components & Kit ESF21NFA-SUB

Description
SUBSTITUTE FOR UFI ESF21NFA, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR UFI ESF21NFA, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83396927 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83396927
Hydraulic Filter & Assembly & Components & Kit 83396927
SUBSTITUTE FOR UFI ESF21NFA, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR UFI ESF21NFA, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83396927
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 7382706 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details