Radwell International Proximity Switch EM-030-SUB

Description
SUBSTITUTE FOR KEYENCE EM-030, PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR KEYENCE EM-030, PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 119584052 - Radwell International
Willingboro, NJ, United States
Proximity Switch
119584052
Proximity Switch 119584052
SUBSTITUTE FOR KEYENCE EM-030, PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR KEYENCE EM-030, PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 119584052
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Magnetic Proximity Switches - 2854153 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2066170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details