Radwell International Proximity Switch EI3015PPCSL-SUB

Description
REPLACEMENT OF CARLO GAVAZZI EI3015PPCSL, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF CARLO GAVAZZI EI3015PPCSL, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80198675 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80198675
Proximity Switch 80198675
REPLACEMENT OF CARLO GAVAZZI EI3015PPCSL, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF CARLO GAVAZZI EI3015PPCSL, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80198675
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details