Radwell International Proximity Switch EI1805PPCSS-SUB

Description
REPLACEMENT OF CARLO GAVAZZI EI1805PPCSS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF CARLO GAVAZZI EI1805PPCSS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80198450 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80198450
Proximity Switch 80198450
REPLACEMENT OF CARLO GAVAZZI EI1805PPCSS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF CARLO GAVAZZI EI1805PPCSS, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80198450
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Sensors - 9883-3033 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
3 suppliers
Capacitive Proximity Sensors - 5000000970-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details