Radwell International Proximity Switch EI1204PPOSS-SUB

Description
REPLACEMENT OF CARLO GAVAZZI EI1204PPOSS, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF CARLO GAVAZZI EI1204PPOSS, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80198390 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80198390
Proximity Switch 80198390
REPLACEMENT OF CARLO GAVAZZI EI1204PPOSS, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF CARLO GAVAZZI EI1204PPOSS, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80198390
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001002-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9706-0659 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.87 inch (200 mm)
View Details