Radwell International Proximity Switch EI1204PPOFS-1-SUB

Description
SUBSTITUTE FOR CARLO GAVAZZI EI-1204-PPOFS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR CARLO GAVAZZI EI-1204-PPOFS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 154396507 - Radwell International
Willingboro, NJ, United States
Proximity Switch
154396507
Proximity Switch 154396507
SUBSTITUTE FOR CARLO GAVAZZI EI-1204-PPOFS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR CARLO GAVAZZI EI-1204-PPOFS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 154396507
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-0165 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0400 inch (1.02 mm)
View Details