Radwell International Proximity Switch EI1202PPCSL1-SUB

Description
REPLACEMENT OF CARLO GAVAZZI EI1202PPCSL1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF CARLO GAVAZZI EI1202PPCSL1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80198285 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80198285
Proximity Switch 80198285
REPLACEMENT OF CARLO GAVAZZI EI1202PPCSL1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF CARLO GAVAZZI EI1202PPCSL1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80198285
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic unit - SOE4-FO-L-HF2-1N-M8 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.5 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3244 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000003786-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details