Radwell International Proximity Switch ECU1-D0602P-A3S2-SUB

Description
SUBSTITUTE FOR HTM SENSORS ECU1-D0602P-A3S2, PROXIMITY SENSOR, EXT RNG INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREAD), 2MM RNG, PNP, 2M CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HTM SENSORS ECU1-D0602P-A3S2, PROXIMITY SENSOR, EXT RNG INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREAD), 2MM RNG, PNP, 2M CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67668524 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67668524
Proximity Switch 67668524
SUBSTITUTE FOR HTM SENSORS ECU1-D0602P-A3S2, PROXIMITY SENSOR, EXT RNG INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREAD), 2MM RNG, PNP, 2M CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HTM SENSORS ECU1-D0602P-A3S2, PROXIMITY SENSOR, EXT RNG INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREAD), 2MM RNG, PNP, 2M CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67668524
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001005-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - KJ2-M12MB50-DPS-SF - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
2 suppliers