Radwell International Proximity Switch ECS11808PSRU4100C316SUB

Description
PROXIMITY SENSOR - FOOD GRADE 316, SS FACE/BODY, SHLD, 18MM THREAD, 8MM RNG, PNP, NO/NC SWTCH, 4-PIN, M12 QD- REPLACES HTM PN: ECS1-1808P-SRU4-100C -31. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - FOOD GRADE 316, SS FACE/BODY, SHLD, 18MM THREAD, 8MM RNG, PNP, NO/NC SWTCH, 4-PIN, M12 QD- REPLACES HTM PN: ECS1-1808P-SRU4-100C -31. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67668364 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67668364
Proximity Switch 67668364
PROXIMITY SENSOR - FOOD GRADE 316, SS FACE/BODY, SHLD, 18MM THREAD, 8MM RNG, PNP, NO/NC SWTCH, 4-PIN, M12 QD- REPLACES HTM PN: ECS1-1808P-SRU4-100C -31. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - FOOD GRADE 316, SS FACE/BODY, SHLD, 18MM THREAD, 8MM RNG, PNP, NO/NC SWTCH, 4-PIN, M12 QD- REPLACES HTM PN: ECS1-1808P-SRU4-100C-31. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67668364
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040766-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3691 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3241EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details