Radwell International Proximity Switch ECM11204CA2U5SUB

Description
PROXIMITY SENSOR - EXT RNG, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 4 MM RNG, DC 2-WIRE OUTPUT, N/O, 5M CABLE- REPLACES HTM PN: ECM1-1204C-A2U. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXT RNG, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 4 MM RNG, DC 2-WIRE OUTPUT, N/O, 5M CABLE- REPLACES HTM PN: ECM1-1204C-A2U. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67668200 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67668200
Proximity Switch 67668200
PROXIMITY SENSOR - EXT RNG, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 4 MM RNG, DC 2-WIRE OUTPUT, N/O, 5M CABLE- REPLACES HTM PN: ECM1-1204C-A2U. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXT RNG, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 4 MM RNG, DC 2-WIRE OUTPUT, N/O, 5M CABLE- REPLACES HTM PN: ECM1-1204C-A2U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67668200
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093398 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-DI5028-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005398-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details