Radwell International Proximity Switch E57SAL18T111-SUB

Description
SUBSTITUTE FOR EATON CORPORATION E57SAL18T111, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EATON CORPORATION E57SAL18T111, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54584606 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54584606
Proximity Switch 54584606
SUBSTITUTE FOR EATON CORPORATION E57SAL18T111, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EATON CORPORATION E57SAL18T111, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54584606
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669837 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.81 inch (46 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-D2MPAK-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
2 suppliers
Proximity sensor - SIEN-M30B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers