Radwell International Photoelectric E3JM-DS70M4T-SUB

Description
SUBSTITUTE FOR OMRON E3JM-DS70M4T, DIFFUSE, 1.3 METER, RED LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER, DIFFUSE TYPE, WITH WITH TIMER, 1.3M. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E3JM-DS70M4T, DIFFUSE, 1.3 METER, RED LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER, DIFFUSE TYPE, WITH WITH TIMER, 1.3M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 124059194 - Radwell International
Willingboro, NJ, United States
Photoelectric
124059194
Photoelectric 124059194
SUBSTITUTE FOR OMRON E3JM-DS70M4T, DIFFUSE, 1.3 METER, RED LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER, DIFFUSE TYPE, WITH WITH TIMER, 1.3M. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E3JM-DS70M4T, DIFFUSE, 1.3 METER, RED LED, CABLE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V, TIMER, DIFFUSE TYPE, WITH WITH TIMER, 1.3M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 124059194
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093482 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000735-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details