Radwell International Photoelectric E39-F3B-SUB

Description
SUBSTITUTE FOR OMRON E39-F3B, FINE SPOT LENS,. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E39-F3B, FINE SPOT LENS,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 128477339 - Radwell International
Willingboro, NJ, United States
Photoelectric
128477339
Photoelectric 128477339
SUBSTITUTE FOR OMRON E39-F3B, FINE SPOT LENS,. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E39-F3B, FINE SPOT LENS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 128477339
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093503 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switch - 88333322 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details