Radwell International Proximity Switch E2E-X5F2-SUB

Description
SUBSTITUTE FOR OMRON E2E-X5F2, PROXIMITY SENSOR, M18, DC 3-WIRE, BRASS BODY & PLASTIC FACE, 5MM SHIELDED SENSING RANGE, PNP, NORMALLY CLOSED, 2M CABLE, SHORT. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E-X5F2, PROXIMITY SENSOR, M18, DC 3-WIRE, BRASS BODY & PLASTIC FACE, 5MM SHIELDED SENSING RANGE, PNP, NORMALLY CLOSED, 2M CABLE, SHORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 117204697 - Radwell International
Willingboro, NJ, United States
Proximity Switch
117204697
Proximity Switch 117204697
SUBSTITUTE FOR OMRON E2E-X5F2, PROXIMITY SENSOR, M18, DC 3-WIRE, BRASS BODY & PLASTIC FACE, 5MM SHIELDED SENSING RANGE, PNP, NORMALLY CLOSED, 2M CABLE, SHORT. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E-X5F2, PROXIMITY SENSOR, M18, DC 3-WIRE, BRASS BODY & PLASTIC FACE, 5MM SHIELDED SENSING RANGE, PNP, NORMALLY CLOSED, 2M CABLE, SHORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 117204697
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103816 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000004876-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details