Radwell International Proximity Switch E2E-X3D2-U-SUB

Description
SUBSTITUTE FOR OMRON E2E-X3D2-U, PROXIMITY SENSOR, M12, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 4MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY CLOSED, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E-X3D2-U, PROXIMITY SENSOR, M12, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 4MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY CLOSED, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 120014822 - Radwell International
Willingboro, NJ, United States
Proximity Switch
120014822
Proximity Switch 120014822
SUBSTITUTE FOR OMRON E2E-X3D2-U, PROXIMITY SENSOR, M12, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 4MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY CLOSED, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E-X3D2-U, PROXIMITY SENSOR, M12, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 4MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY CLOSED, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120014822
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093407 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details