Radwell International Hydraulic Filter & Assembly & Components & Kit D60B03EB-SUB

Description
SUBSTITUTE FOR WIX D60B03EB, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR WIX D60B03EB, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83356454 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83356454
Hydraulic Filter & Assembly & Components & Kit 83356454
SUBSTITUTE FOR WIX D60B03EB, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR WIX D60B03EB, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83356454
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Type Cartridge (optional feature)
Application / Industry Nuclear
Filtration Product Water; Chemical
View Details