Radwell International Hydraulic Filter & Assembly & Components & Kit CH802FV11-SUB

Description
SUBSTITUTE FOR SOFIMA CH802FV11, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SOFIMA CH802FV11, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 81834330 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
81834330
Hydraulic Filter & Assembly & Components & Kit 81834330
SUBSTITUTE FOR SOFIMA CH802FV11, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SOFIMA CH802FV11, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: - 13 - 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 81834330
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details