Radwell International Cam Follower CCF-875-SUB

Description
SUBSTITUTE FOR REID SUPPLY CCF-875, NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR REID SUPPLY CCF-875, NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103588307 - Radwell International
Willingboro, NJ, United States
Cam Follower
103588307
Cam Follower 103588307
SUBSTITUTE FOR REID SUPPLY CCF-875, NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR REID SUPPLY CCF-875, NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103588307
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/2-XB-SS - CR-1-1/2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 3336 lbs (1513 kg)
Bearing Material Stainless
View Details
Rotation - Cam Follower - CFS5M-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details