Radwell International Filter/Dryer CA302ACD1-SUB

Description
SUBSTITUTE FOR SOFIMA CA302ACD1, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SOFIMA CA302ACD1, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83335913 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83335913
Filter/Dryer 83335913
SUBSTITUTE FOR SOFIMA CA302ACD1, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SOFIMA CA302ACD1, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83335913
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2023427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 70.62 SCFM (120 m³/hr)
View Details