Radwell International Filter/Dryer C925798-SUB

Description
SUBSTITUTE FOR COMMERCIAL (PARKER) C925798, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR COMMERCIAL (PARKER) C925798, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83335768 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83335768
Filter/Dryer 83335768
SUBSTITUTE FOR COMMERCIAL (PARKER) C925798, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR COMMERCIAL (PARKER) C925798, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83335768
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06362-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
HVAC Air Filters - 8279796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Micro glass
Features Multipocket
View Details