Radwell International Hydraulic Filter & Assembly & Components & Kit C52A06GA-SUB

Description
SUBSTITUTE FOR WIX C52A06GA, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 20.10, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: - 45 TO 225. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR WIX C52A06GA, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 20.10, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: - 45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83335678 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83335678
Hydraulic Filter & Assembly & Components & Kit 83335678
SUBSTITUTE FOR WIX C52A06GA, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 20.10, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: - 45 TO 225. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR WIX C52A06GA, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 20.10, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: - 45 TO 225. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83335678
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Extended Life Filter Bag (POXL/PEXL) -  - Harbory Filtration
Specs
Type Bag
Filtration Grade 1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids) 66.0 to 132.1 GPM (250 to 500 L/min)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-082-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details