Radwell International Filter/Dryer B60415-SUB

Description
SUBSTITUTE FOR FLEX KLEEN B60415, FLEX KLEEN RPLCMNT DUST COLLECTOR CARTRIDGE FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FLEX KLEEN B60415, FLEX KLEEN RPLCMNT DUST COLLECTOR CARTRIDGE FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 47657273 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
47657273
Filter/Dryer 47657273
SUBSTITUTE FOR FLEX KLEEN B60415, FLEX KLEEN RPLCMNT DUST COLLECTOR CARTRIDGE FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FLEX KLEEN B60415, FLEX KLEEN RPLCMNT DUST COLLECTOR CARTRIDGE FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 47657273
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Pneumatic Filters - 2023359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 33.55 SCFM (57.02 m³/hr)
View Details