Radwell International Filter/Dryer AFKOVL863-SUB

Description
SUBSTITUTE FOR AIRFIL AFKOVL863, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR AIRFIL AFKOVL863, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 56854605 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
56854605
Filter/Dryer 56854605
SUBSTITUTE FOR AIRFIL AFKOVL863, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR AIRFIL AFKOVL863, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 56854605
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details