Radwell International Filter/Dryer 9VS1-SUB

Description
SUBSTITUTE FOR SCHROEDER 9VS1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.49, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 500, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SCHROEDER 9VS1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.49, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 500, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83330558 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83330558
Filter/Dryer 83330558
SUBSTITUTE FOR SCHROEDER 9VS1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.49, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 500, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SCHROEDER 9VS1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.49, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 500, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83330558
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details